MOSFET 2N-CH 1200V 78A MODULE
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations.
Features
Benefits
Applications
SIC 2N-CH 1200V 78A MODULE
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-CAB016M12FM3T-ND | CAB016M12FM3T | CAB016M12FM3T |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | FM3 |