The C3M0075120U2 is a 1200V, 75mΩ silicon carbide N-channel enhancement mode MOSFET in a Top Side Cooled (TSC) package measuring 14.12mm by 11.75mm. It supports a continuous drain current of 24A at 25°C junction temperature and 17.9A at 100°C, with a maximum power dissipation of 169W. The device has a thermal resistance from junction to case of 0.67°C/W and operates with a junction and storage temperature range of -55°C to +175°C. It features a separate driver source pin for reduced gate ringing and low input/output capacitances for high-speed switching. The part is RoHS compliant and halogen-free.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C3M0075120U2-TR |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0750 ohms |