Wolfspeed FET, MOSFET Arrays CAB525F12XM3

Description
SIC MODULE
Request a Quote Datasheet
Description
SIC MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAB525F12XM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAB525F12XM3-ND
FET, MOSFET Arrays 1697-CAB525F12XM3-ND
SIC MODULE

SIC MODULE

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CAB525F12XM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAB525F12XM3
Silicon Carbide MOSFET Modules CAB525F12XM3
Silicon Carbide, Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low-Inductance (6.7 nH) Design Implements Wolfspeed’s Third Generation SiC MOSFET Technology Silicon Nitride Insulator and Copper Baseplate Advanced Direct Cooling Baseplate Typical Applications Motor and Motion Control Vehicle Fast Chargers Uninterruptable Power Supplies Smart-Grid / Grid-Tied Distributed Generation Traction Drives E-mobility System Benefits Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low-inductance design. Isolated, integrated temperature sensing enables high-level temperature protection. Dedicated high-side Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection.

Silicon Carbide, Half-Bridge Module

Technical Features

  • High Power Density Footprint
  • High Junction Temperature (175 C) Operation
  • Low-Inductance (6.7 nH) Design
  • Implements Wolfspeed’s Third Generation SiC MOSFET Technology
  • Silicon Nitride Insulator and Copper Baseplate
  • Advanced Direct Cooling Baseplate

Typical Applications

  • Motor and Motion Control
  • Vehicle Fast Chargers
  • Uninterruptable Power Supplies
  • Smart-Grid / Grid-Tied Distributed Generation
  • Traction Drives
  • E-mobility

System Benefits

  • Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low-inductance design.
  • Isolated, integrated temperature sensing enables high-level temperature protection.
  • Dedicated high-side Kelvin-drain pin enables direct voltage sensing for gate driver overcurrent protection.
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CAB525F12XM3-ND CAB525F12XM3
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module XM3
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers