1200V 40 M SIC MOSFET Product overview: C3M0040120J1 from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0040120J1 can be used for catalog matching and distributor lookup.
Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1324330-C3M0040120J1
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 53.5mOhm @ 33.3A, 15V
Vgs(th) (Max) @ Id: 3.6V @ 9.2mA
Power Dissipation (Max): 272W (Tc)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 1000 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0040120J1,1
Drive Voltage (Max Rds On, Min Rds On): 15V
Moisture Sensitivity Level (MSL): 3 (168 Hours)
N-Channel 1200V 64A (Tc) 272W (Tc) Surface Mount TO-263-7
Silicon Carbide Power MOSFET
C3MTM MOSFET Technology Features
Benefits
Applications
1200V 40 M SIC MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-C3M0040120J1 | 1324330-C3M0040120J1 | 1697-C3M0040120J1-ND | C3M0040120J1 | C3M0040120J1 |
| Product Name | 1200V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Silicon Carbide MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1200 volts | ||||
| PD | 272 milliwatts | 272000 milliwatts | |||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |