The PTAC210802FC is an 80-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual-path design, input matching, high gain and thermally enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
Asymmetrical design
Main: P1dB = 19 W Typ
Peak: P1dB = 60 W Typ
Broadband internal matching
Wide video bandwidth
Broadband internal matching
Typical CW pulsed performance, 2170 MHz, 28 V (Doherty fixture)
Output power @ P3dB = 75 W
Efficiency = 48%
Gain Gain @ P3dB = 14 dB
ACPR = –34 dBc @ 5 MHz
Typical CW pulsed performance, 1880 MHz, 28 V (Doherty fixture)
Output power @ P1dB = 45 W
Output power @ P3dB = 80 W
Efficiency = 48%
Gain@ P3dB = 14 dB
Capable of handling 10:1 VSWR @28 V, 80 W (CW) output power
Integrated ESD protection : Human Body Model, Class 1B (per JESD22-A114)
Pb-free and RoHS compliant
The PTAC210802FC is an 80-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include dual-path design, input matching, high gain and thermally enhanced package with earless flange. Manufactured with Wolfspeed's advanced LDMOS process, this device provides excellent thermal performance and superior reliability.
Features
- Asymmetrical design
- Main: P1dB = 19 W Typ
- Peak: P1dB = 60 W Typ
- Broadband internal matching
- Wide video bandwidth
- Broadband internal matching
- Typical CW pulsed performance, 2170 MHz, 28 V (Doherty fixture)
- Output power @ P3dB = 75 W
- Efficiency = 48%
- Gain Gain @ P3dB = 14 dB
- ACPR = –34 dBc @ 5 MHz
- Typical CW pulsed performance, 1880 MHz, 28 V (Doherty fixture)
- Output power @ P1dB = 45 W
- Output power @ P3dB = 80 W
- Efficiency = 48%
- Gain@ P3dB = 14 dB
- Capable of handling 10:1 VSWR @28 V, 80 W (CW) output power
- Integrated ESD protection : Human Body Model, Class 1B (per JESD22-A114)
- Pb-free and RoHS compliant