Silicon Carbide Power MOSFET
C3MTM MOSFET Technology
Features
Benefits
Applications
N-Channel 1200V 32A (Tc) 136W (Tc) Through Hole TO-247-4L
75M 1200V 175C SIC FET
75M 1200V 175C SIC FET
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C3M0075120K-A | 1697-C3M0075120K-A-ND | C3M0075120K-A | C3M0075120K-A |
| Product Name | Silicon Carbide MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| rDS(on) | 0.0750 ohms | |||
| Package Type | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-247; TO-247-4 |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | ||
| Packing Method | Tube; Tube |