Wolfspeed Silicon Carbide MOSFETs C3M0045075K1

Description
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High voltage DC/DC converters Solar/ESS UPS Battery Voltage Range: 400V-550V Enterprise PSU
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High voltage DC/DC converters Solar/ESS UPS Battery Voltage Range: 400V-550V Enterprise PSU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0045075K1 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0045075K1
Silicon Carbide MOSFETs C3M0045075K1
Silicon Carbide Power MOSFET N-Channel Enhancement Mode Features Optimized package with separate driver source pin Lower profile TO-247-4 package body High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduce cooling requirements Increase power density Increase system switching frequency Applications Motor Control EV Battery Chargers High voltage DC/DC converters Solar/ESS UPS Battery Voltage Range: 400V-550V Enterprise PSU

Silicon Carbide Power MOSFET

N-Channel Enhancement Mode

Features

  • Optimized package with separate driver source pin
  • Lower profile TO-247-4 package body
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduce cooling requirements
  • Increase power density
  • Increase system switching frequency

Applications

  • Motor Control
  • EV Battery Chargers
  • High voltage DC/DC converters
  • Solar/ESS
  • UPS
  • Battery Voltage Range: 400V-550V
  • Enterprise PSU
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0045075K1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0045075K1-ND
Single FETs, MOSFETs 1697-C3M0045075K1-ND
SICFET N-CH 750V 42A TO247

SICFET N-CH 750V 42A TO247

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number C3M0045075K1 1697-C3M0045075K1-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0450 ohms
Unlock Full Specs
to access all available technical data