Wolfspeed FET, MOSFET Arrays CCB032M12FM3

Description
Mosfet Array 6 N-Channel (3-Phase Bridge) 1200V (1.2kV) 40A 10mW Chassis Mount
Request a Quote Datasheet
Description
Mosfet Array 6 N-Channel (3-Phase Bridge) 1200V (1.2kV) 40A 10mW Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CCB032M12FM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CCB032M12FM3-ND
FET, MOSFET Arrays 1697-CCB032M12FM3-ND
Mosfet Array 6 N-Channel (3-Phase Bridge) 1200V (1.2kV) 40A 10mW Chassis Mount

Mosfet Array 6 N-Channel (3-Phase Bridge) 1200V (1.2kV) 40A 10mW Chassis Mount

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CCB032M12FM3
Silicon Carbide MOSFET Modules CCB032M12FM3
Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations. Features Leading silicon carbide MOSFET technology in an industry standard form factor Highest current rated topologies versus market equivalents Built in NTC Press fit connections Benefits Ease of layout and assembly System scalability and reliability Applications EV Fast Charging Industrial Power UPS Induction Heating Welding Industrial Motor Drives Power Supplies Solar and Renewable Energy Grid Infrastructure

Wolfspeed has launched a base-plate-less module family to meet the requirements of medium power applications, providing solutions across the power electronics continuum. Wolfspeed WolfPACKTM modules are a great choice for designers who want to increase efficiency and power density in a compact, industry standard footprint. The family of modules provide an excellent solution for fast design implementation, scalability, and lower assembly overhead. Wolfspeed WolfPACK modules are currently available in half-bridge and six-pack configurations.

Features

  • Leading silicon carbide MOSFET technology in an industry standard form factor
  • Highest current rated topologies versus market equivalents
  • Built in NTC
  • Press fit connections

Benefits

  • Ease of layout and assembly
  • System scalability and reliability

Applications

  • EV Fast Charging
  • Industrial Power
  • UPS
  • Induction Heating Welding
  • Industrial Motor Drives
  • Power Supplies
  • Solar and Renewable Energy
  • Grid Infrastructure
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CCB032M12FM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CCB032M12FM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CCB032M12FM3
SIC 6N-CH 1200V 40A MODULE

SIC 6N-CH 1200V 40A MODULE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1697-CCB032M12FM3-ND CCB032M12FM3 CCB032M12FM3
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module FM3
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKQ100N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 714 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details