Wolfspeed Single FETs, MOSFETs C3M0065090J

Description
N-Channel 900V 35A (Tc) 113W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 900V 35A (Tc) 113W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0065090J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0065090J-ND
Single FETs, MOSFETs 1697-C3M0065090J-ND
N-Channel 900V 35A (Tc) 113W (Tc) Surface Mount D2PAK-7

N-Channel 900V 35A (Tc) 113W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Singapore, Singapore
900V 35A MOSFET Transistor
278-C3M0065090J
900V 35A MOSFET Transistor 278-C3M0065090J
SICFET N-CH 900V 35A D2PAK-7 Product overview: C3M0065090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065090J can be used for catalog matching and distributor lookup.

SICFET N-CH 900V 35A D2PAK-7 Product overview: C3M0065090J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065090J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325238-C3M0065090J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325238-C3M0065090J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325238-C3M0065090J
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325238-C3M0065090J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 2.1V @ 5mA Power Dissipation (Max): 113W (Tc) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V Vgs (Max): +19V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Other Part Number: -3312-C3M0065090J,16 97-C3M0065090J,C3M00 65090J-ND Base Product Number: C3M0065090 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325238-C3M0065090J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 2.1V @ 5mA
Power Dissipation (Max): 113W (Tc)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: -3312-C3M0065090J,1697-C3M0065090J,C3M0065090J-ND
Base Product Number: C3M0065090
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Mosfet, N-Ch, 900V, 35A, To-263; Mosfet Module Configuration Wolfspeed - 98Y6017 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 35A, To-263; Mosfet Module Configuration Wolfspeed
98Y6017
Mosfet, N-Ch, 900V, 35A, To-263; Mosfet Module Configuration Wolfspeed 98Y6017
MOSFET, N-CH, 900V, 35A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:35A; Drain Source Voltage Vds:900V; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 900V, 35A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:35A; Drain Source Voltage Vds:900V; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0065090J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0065090J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0065090J
SICFET N-CH 900V 35A D2PAK-7

SICFET N-CH 900V 35A D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET G3 SiC MOSFET 900V, 65mOhm

MOSFET G3 SiC MOSFET 900V, 65mOhm

Buy Now Datasheet
Single FETs, MOSFETs - C3M0065090J - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0065090J
Single FETs, MOSFETs C3M0065090J
SICFET N-CH 900V 35A D2PAK-7

SICFET N-CH 900V 35A D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0065090J-ND 278-C3M0065090J 1325238-C3M0065090J 98Y6017 C3M0065090J C3M0065090J C3M0065090J
Product Name Single FETs, MOSFETs 900V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 900V, 35A, To-263; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Tube TO-263; SOT3; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts 900 volts
Unlock Full Specs
to access all available technical data