Wolfspeed Silicon Carbide MOSFETs C3M0280090J-TR

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating
Request a Quote Datasheet
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0280090J-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0280090J-TR
Silicon Carbide MOSFETs C3M0280090J-TR
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances New low impedance package with driver source Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • New C3M SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • New low impedance package with driver source
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • Lighting
  • High voltage DC/DC converters
  • Telecom Power Supplies
  • Induction Heating
Supplier's Site Datasheet
Singapore, Singapore
900V 11A MOSFET Transistor
278-C3M0280090J-TR
900V 11A MOSFET Transistor 278-C3M0280090J-TR
SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J-TR from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J-TR can be used for catalog matching and distributor lookup.

SICFET N-CH 900V 11A D2PAK-7 Product overview: C3M0280090J-TR from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0280090J-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Wolfspeed, Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: C3M™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 15 V Power Dissipation (Max): 50W (Tc) Operating Temperature: -55°C ~ 150°C (TJ)

Manufacturer: Wolfspeed, Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: C3M™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 15 V
Power Dissipation (Max): 50W (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)

Buy Now Datasheet
Single FETs, MOSFETs - C3M0280090J-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0280090J-TRCT-ND
Single FETs, MOSFETs C3M0280090J-TRCT-ND
N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - C3M0280090J-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0280090J-TRDKR-ND
Single FETs, MOSFETs C3M0280090J-TRDKR-ND
N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Single FETs, MOSFETs - C3M0280090J-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0280090J-TRTR-ND
Single FETs, MOSFETs C3M0280090J-TRTR-ND
N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

N-Channel 900V 11A (Tc) 50W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0280090J-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0280090J-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0280090J-TR
SICFET N-CH 900V 11A D2PAK-7

SICFET N-CH 900V 11A D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET G3 SiC MOSFET/ Reel 900V, 280 mOhm

MOSFET G3 SiC MOSFET/ Reel 900V, 280 mOhm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0280090J-TR 278-C3M0280090J-TR C3M0280090J-TRCT-ND C3M0280090J-TR C3M0280090J-TR
Product Name Silicon Carbide MOSFETs 900V 11A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
rDS(on) 0.2800 ohms
Package Type TO-263-7 Tape & Reel (TR) SOT3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts
Unlock Full Specs
to access all available technical data