Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
WOLFSPEED
C6D50065H -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Wolfspeed
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C6D50065H
Description
SIC, SCHOTTKY DIODE, 50A, 650V
Acme Chip Technology Co., Limited
Done
Description
SIC, SCHOTTKY DIODE, 50A, 650V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C6D50065H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C6D50065H
SIC, SCHOTTKY DIODE, 50A, 650V
SIC, SCHOTTKY DIODE, 50A, 650V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Transistors
Product Number
C6D50065H
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method
1
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH
2N3904RLRAH
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details
Qorvo
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
UJ4C075018K4S
Specs
Polarity
N-Channel
Package Type
TO-247; SOT3
View Details
2
suppliers
Infineon Technologies AG
55V 31A DPAK MOSFET Transistor
AUIRFR5305
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement
V
(BR)DSS
55 volts
View Details
6
suppliers
Micross Components, Inc.
GaAs Fet Switches
KCB828
Specs
Operating Frequency
20 to 4000 MHz
View Details