Wolfspeed Single FETs, MOSFETs C3M0900170D

Description
SICFET N-CH 1700V 4.4A TO247-3
Request a Quote Datasheet
Description
SICFET N-CH 1700V 4.4A TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-C3M0900170D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0900170D-ND
Single FETs, MOSFETs 1697-C3M0900170D-ND
SICFET N-CH 1700V 4.4A TO247-3

SICFET N-CH 1700V 4.4A TO247-3

Buy Now Datasheet
Silicon Carbide MOSFETs - C3M0900170D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0900170D
Silicon Carbide MOSFETs C3M0900170D
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low On-resistance High speed switching with low capacitances 12V...18V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate capacitance Qualified to operate under high humidity and high temperature environmental conditions Halogen free, RoHS compliant Benefits Smooth switching waveforms Reduce switching losses and minimize gate ringing Higher system efficiency Increase system switching frequency Increase system reliability Applications Auxillary power supplies Switch Mode Power Supplies High-Voltage capacitive loads

Silicon Carbide Power MOSFET
N-Channel Enhancement Mode

  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • 12V...18V / 0V VGS compatible with most flyback controllers
  • Ultra-low drain-gate capacitance
  • Qualified to operate under high humidity and high temperature environmental conditions
  • Halogen free, RoHS compliant

Benefits

  • Smooth switching waveforms
  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Increase system switching frequency
  • Increase system reliability

Applications

  • Auxillary power supplies
  • Switch Mode Power Supplies
  • High-Voltage capacitive loads
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-C3M0900170D-ND C3M0900170D
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Specs
Package Type SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers