Manufacturer: Cree/Wolfspeed
Win Source Part Number: 866374-CGH40035F
Series: GaN
Features: RF Mosfet HEMT 28 V 500 mA 0Hz ~ 4GHz 14dB 45W 440193
Package: Tray
Package: 440193
Family Name: CGH40*
Categories: Discrete Semiconductor Products
Case / Package: 440193
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0075
RF JFET Transistors GaN HEMT DC-4.0GHz, 35 Watt
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | 866374-CGH40035F | CGH40035F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CGH40035F | RF JFET Transistors |
| Package Type | SOT3; 440193 |