Wolfspeed Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| Features High blocking voltage with low RDS(on) Easy to parallel and simple to drive Low parasitic inductance Surface mount package with separate driver pin | |
| Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive | |
| Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant | |
| Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Easy to parallel and simple to drive Resistant to latch-up Avalanche ruggedness | |
| Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Avalanche ruggedness | |
| Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Resistant to latch-up Easy to parallel and simple to drive Halogen-free, RoHS-compliant | |
| Features Uses Wolfspeed 2nd-generation advanced SiC MOSFET technology High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Easy to parallel and simple to drive | |
| C2M1000170D replaces silicon MOSFETs in auxiliary power supplies where reliable, efficient power conversion from high-voltage buses is required to operate system logic, displays, cooling fans, etc. Features High-speed switching with... | |
| Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging... | |
| The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching,... | |
| The PTAC210802FC is an 80-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include... | |
| The PTAC240502FC is a 47-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 2300 to 2400 MHz frequency band. Features include... | |
| The PTFC210202FC integrates two independent 10-watt LDMOS FETs and is designed for use in cellular amplifier applications in the 2110 to 2170 MHz frequency band. Manufactured with Wolfspeed's advanced LDMOS... | |
| The PTFC270101M is an unmatched 10-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity... | |
| The PTRA083818NF is a 275-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 733 to 805 MHz frequency band. Features include input matching, high gain... | |
| The PTRA087008NB is a 650-watt LDMOS FET. It is designed for use in multi-standard cellular power amplifier applications from 755 MHz to 805 MHz. Manufactured with Wolfspeed's advanced LDMOS process,... | |
| The PTVA030121EA is an LDMOS FET characterized for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and a thermally-enhanced package. | |
| The PTVA035002EV LDMOS FET is designed for use in power amplifier applications in the 390 MHz to 450 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down... | |
| The PTVA042502EC and PTVA042502FC LDMOS FETs are designed for use in power amplifier applications in the 470 MHz to 806 MHz frequency band. Features include high gain and thermally-enhanced package... | |
| The PTVA043502EC and PTVA043502FC are LDMOS FETs designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package... | |
| The PTVA101K02EV LDMOS FET is designed for use in power amplifier applications in the 1030 MHz / 1090 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down... | |
| The PTVA102001EA is a 200-watt LDMOS FET intended for use in power amplifier applications in the 960 to 1600 MHz frequency band. Features include high gain and thermally-enhanced package with... | |
| The PTVA104501EH LDMOS FET is designed for use in power amplifier applications in the 960 to 1215 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. | |
| The PTVA120251EA LDMOS FET is designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced package with... | |
| The PTVA120501EA LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. | |
| The PTVA123501EC and PTVA123501FC LDMOS FETs are designed for use in power amplifier applications in the 1200 MHz to 1400 MHz frequency band. Features include high gain and thermally-enhanced package... | |
| The PTVA127002EV LDMOS FET is designed for use in power amplifier applications in the 1200 to 1400 MHz frequency band. Features include high gain and thermally-enhanced package with bolt-down flange. | |
| The PXAC192908FV is a 240-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1930 to 1995 MHz frequency band. Features include... | |
| The PXAC200902FC is a 90-watt LDMOS FET with an asymmetric design intended for use in multi-standard cellular power amplifier applications in the 1805 to 2170 MHz frequency band. Features include... | |
| The PXAC201202FC is a 120-watt LDMOS FET for use in multistandard cellular power amplifier applications in the 1800 to 2200 MHz frequency band. Its asymmetric and dual-path design make it... | |
| The PXAC201602FC is a 140-watt LDMOS FET for use in multistandard cellular power amplifier applications in the 1880 to 1920 MHz and 2010 to 2025 MHz frequency bands. It features... | |
| The PXAC203302FV is a 330-watt LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1880 to 2025 MHz frequency band. Features include... | |
| The PXAD184218FV is a 420-watt (P3dB) LDMOS FET with an asymmetrical design intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features... | |
| The PXAE183708NB is a 430-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input matching, high gain... | |
| The PXFC191507FC is a 150-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching,... | |
| The PXFC192207FH is a 220-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1990 MHz frequency band. Features include input and output matching,... | |
| The PXFE181507FC is a 175-watt LDMOS FET intended for use in multistandard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching,... | |
| The PXFE211507FC is a 170-watt LDMOS FET intended for use in multistandard cellular power amplifier applications in the 2110 to 2170 MHz frequency band. Features include input and output matching,... | |
| This new device achieves a remarkable 13mΩ Rds(on) and is capable of 1200V blocking voltage across the entire operating temperature range thereby greatly reducing derating requirements. It can be applied... | |
| This new device achieves a remarkable 75mΩ Rds(on) and is capable of 1200V blocking voltage across the entire operating temperature range thereby greatly reducing derating requirements. It can be applied... | |
| Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing with wide creepage and clearance distance between drain and... | |
| Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology in new low inductance discrete packing. The newly released packages allow engineers to take full... | |
| Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made... | |
| Wolfspeed extends its leadership in SiC technology by introducing two new 1700V SiC discrete MOSFETs in optimized packing with wide creepage and clearance distance between drain and source (~8mm) thereby... | |
| Wolfspeed extends its leadership in Silicon Carbide by introducing the E-Series line of SiC MOSFETs. The Industry’s first automotive qualified, PPAP capable and humidity resistant MOSFET available in the industry. | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle... | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 1700-V 45mOhm SiC MOSFET. Optimized for high-frequency power electronics applications, including renewable-energy inverters, battery charging systems, and... | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 1700-V 45mOhm SiC MOSFET. MOSFET is designed to support new 1500V bus applications in topologies such a... | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 900-V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging... | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 900-V MOSFET platform. Optimized for high-frequency power electronics applications, including renewable-energy inverters, electric-vehicle charging systems, and three-phase... | |
| Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable... | |
| Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device achieves a remarkable 10mΩ Rds(on) and is capable of 900V blocking voltage across the... | |
| Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 1000V blocking voltage across the entire operating temperature range, thereby greatly reducing... | |
| Wolfspeed introduces its latest C3MTM SiC MOSFET technology in die form. This new device is capable of 900V blocking voltage across the entire operating temperature range, thereby greatly reducing... | |
| Wolfspeed introduces the availability its latest C3MTM SiC MOSFET technology in die form. The new device is rated 30mΩ Rds(on) and capable of 900V blocking voltage across the entire... | |
| Wolfspeed’s CGH40006P is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40006P, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave... | |
| Wolfspeed’s CGH40006S is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40006S, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave... | |
| Wolfspeed’s CGHV31500F is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV31500F ideal for 2.7 – 3.1-GHz s-band radar-amplifier applications. | |
| Wolfspeed’s CG2H30070F is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT). It has an input match to deliver the best possible instantaneous broadband performance from 0.5-3.0 GHz. GaN has superior... | |
| Wolfspeed’s CGH40120F is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40120F, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave... | |
| Wolfspeed’s CGH40180PP is an unmatched, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT). The CGH40180PP, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave... | |
| Wolfspeed’s CGHV96100F2 is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. | |
| High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive |