Wolfspeed High Power RF GaN on SiC HEMT 180 W, 50 V, 2700 – 3100 MHz GTVA311801FA-V1

Description
The GTVA311801FA is a 180-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2700 to 3100 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Broadband internal input matching Typical pulsed CW performance (class AB), 2700 – 3100 MHz, 50 V, 300 μs pulse width, 10% duty cycle Output power at P3dB = 180 W Drain efficiency = 70% Gain (P3dB) = 15 dB Pb-free and RoHS compliant
Datasheet
Description
The GTVA311801FA is a 180-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2700 to 3100 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Broadband internal input matching Typical pulsed CW performance (class AB), 2700 – 3100 MHz, 50 V, 300 μs pulse width, 10% duty cycle Output power at P3dB = 180 W Drain efficiency = 70% Gain (P3dB) = 15 dB Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF GaN on SiC HEMT 180 W, 50 V, 2700 – 3100 MHz - GTVA311801FA-V1 - Wolfspeed
Durham, NC, United States
High Power RF GaN on SiC HEMT 180 W, 50 V, 2700 – 3100 MHz
GTVA311801FA-V1
High Power RF GaN on SiC HEMT 180 W, 50 V, 2700 – 3100 MHz GTVA311801FA-V1
The GTVA311801FA is a 180-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2700 to 3100 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Broadband internal input matching Typical pulsed CW performance (class AB), 2700 – 3100 MHz, 50 V, 300 μs pulse width, 10% duty cycle Output power at P3dB = 180 W Drain efficiency = 70% Gain (P3dB) = 15 dB Pb-free and RoHS compliant

The GTVA311801FA is a 180-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 2700 to 3100 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced package with earless flange.

Features

  • GaN on SiC HEMT technology
  • Broadband internal input matching
  • Typical pulsed CW performance (class AB), 2700 – 3100 MHz, 50 V, 300 μs pulse width, 10% duty cycle
    • Output power at P3dB = 180 W
    • Drain efficiency = 70%
    • Gain (P3dB) = 15 dB
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number GTVA311801FA-V1
Product Name High Power RF GaN on SiC HEMT 180 W, 50 V, 2700 – 3100 MHz
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers