Wolfspeed Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode CPM2-1700-0080B

Description
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable of supporting new 1500V renewable-energy requirements, and three-phase industrial power supplies, the new 1700-V platform enables smaller and higher-efficiency next-generation power conversion systems. Download our LTspice model or buy now from Semidice. Features Minimum of 1700V of VBR across the entire operating temperature range High-speed switching with low capacitances Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Description
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable of supporting new 1500V renewable-energy requirements, and three-phase industrial power supplies, the new 1700-V platform enables smaller and higher-efficiency next-generation power conversion systems. Download our LTspice model or buy now from Semidice. Features Minimum of 1700V of VBR across the entire operating temperature range High-speed switching with low capacitances Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode - CPM2-1700-0080B - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode
CPM2-1700-0080B
Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode CPM2-1700-0080B
Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable of supporting new 1500V renewable-energy requirements, and three-phase industrial power supplies, the new 1700-V platform enables smaller and higher-efficiency next-generation power conversion systems. Download our LTspice model or buy now from Semidice. Features Minimum of 1700V of VBR across the entire operating temperature range High-speed switching with low capacitances Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first SiC MOSFET products rated at 1700V. Optimized for high-frequency power electronics applications, including High-voltage DC/DC converters. Capable of supporting new 1500V renewable-energy requirements, and three-phase industrial power supplies, the new 1700-V platform enables smaller and higher-efficiency next-generation power conversion systems.

Download our LTspice model or buy now from Semidice.

Features

  • Minimum of 1700V of VBR across the entire operating temperature range
  • High-speed switching with low capacitances
  • Avalanche ruggedness
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site

Technical Specifications

  Wolfspeed
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPM2-1700-0080B
Product Name Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode
Transistor Technology / Material Silicon Carbide Power MOSFET C2M Planar MOSFET Technology N-Channel Enhancement Mode
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 - BUK7Y25-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 34000 milliamps
View Details
6 suppliers
CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers