The C3M0032120U2 is a 1200V, 32mΩ N-channel enhancement mode silicon carbide power MOSFET in a top-side cooled (TSC) U2PAK package. It features a separate driver source pin for reduced gate ringing, low input and output capacitances, and a fast intrinsic body diode with low reverse recovery charge. The device supports continuous drain currents up to 53A at 100°C case temperature and dissipates up to 341W at 25°C case temperature. It operates from -55°C to +175°C junction temperature and meets RoHS compliance. Thermal resistance from junction to case is 0.34-0.44 °C/W. Switching energy is 295μJ turn-on and 52μJ turn-off under inductive load conditions. The package dimensions are defined by an industry-standard TSC footprint with a 1.27mm lead pitch.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C3M0032120U2-TR |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0320 ohms |