MOSFET 2N-CH 1200V 146A MODULE
Features
Applications
Benefits
SIC 2N-CH 1200V 146A MODULE
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1697-CAB008M12GM3T-ND | CAB008M12GM3T | CAB008M12GM3T |
| Product Name | FET, MOSFET Arrays | Silicon Carbide MOSFET Modules | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module | GM3 |