Wolfspeed 2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die CPM2-1200-0080B

Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive
Request a Quote Datasheet
Description
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die - CPM2-1200-0080B - Wolfspeed
Durham, NC, United States
2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die
CPM2-1200-0080B
2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die CPM2-1200-0080B
Features High-speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Resistant to latch-up Easy to parallel and simple to drive

Features

  • High-speed switching with low capacitances
  • High blocking voltage with low RDS(on)
  • Avalanche ruggedness
  • Resistant to latch-up
  • Easy to parallel and simple to drive
Supplier's Site
Singapore, Singapore
1200V 36A MOSFET Transistor
285-CPM2-1200-0080B
1200V 36A MOSFET Transistor 285-CPM2-1200-0080B
MOSFET NCH 1200V 36A DIE Product overview: CPM2-1200-0080B from Cree/Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 36A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPM2-1200-0080B can be used for catalog matching and distributor lookup.

MOSFET NCH 1200V 36A DIE Product overview: CPM2-1200-0080B from Cree/Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 36A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CPM2-1200-0080B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1004259-CPM2-1200-0080B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1004259-CPM2-1200-0080B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1004259-CPM2-1200-0080B
Win Source Part Number: 1004259-CPM2-1200-00 80B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0040 Mfr: Wolfspeed, Inc. Base Product Number: CPM2

Win Source Part Number: 1004259-CPM2-1200-0080B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0040
Mfr: Wolfspeed, Inc.
Base Product Number: CPM2

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPM2-1200-0080B 285-CPM2-1200-0080B 1004259-CPM2-1200-0080B
Product Name 2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die 1200V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Transistor Technology / Material 2nd-Generation Z-FET® 1200-V, 80-mΩ, Silicon-Carbide MOSFET Bare Die
Unlock Full Specs
to access all available technical data