Wolfspeed FET, MOSFET Arrays CBB011M12GM4T

Description
SIC, MODULE, 11M, 1200V, 48 MM,
Request a Quote Datasheet
Description
SIC, MODULE, 11M, 1200V, 48 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CBB011M12GM4T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CBB011M12GM4T-ND
FET, MOSFET Arrays 1697-CBB011M12GM4T-ND
SIC, MODULE, 11M, 1200V, 48 MM,

SIC, MODULE, 11M, 1200V, 48 MM,

Buy Now Datasheet
Silicon Carbide MOSFET Modules - CBB011M12GM4T - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CBB011M12GM4T
Silicon Carbide MOSFET Modules CBB011M12GM4T
Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Pre-Applied Thermal Interface Material Features Gen4 Technology with Soft Body Diode Typical Applications EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss
  • High Frequency Operation
  • Zero Turn-Off Tail Current from MOSFET
  • Normally-Off, Fail-Safe Device Operation
  • Pre-Applied Thermal Interface Material
  • Features Gen4 Technology with Soft Body Diode

Typical Applications

  • EV Chargers
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation

Benefits

  • Enables Compact, Lightweight Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-CBB011M12GM4T-ND CBB011M12GM4T
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules
Package Type Module GM4
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details