Wolfspeed 25-W, 18.0-GHz, GaN HEMT Die CGHV1J025D

Description
Wolfspeed’s CGHV1J025D is a high-voltage, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate-length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency features. It is ideal for a variety of applications operating from 10 MHz to 18 GHz at 40 V with a high breakdown voltage. Features Up to 18 GHz Operation
Datasheet
Description
Wolfspeed’s CGHV1J025D is a high-voltage, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate-length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency features. It is ideal for a variety of applications operating from 10 MHz to 18 GHz at 40 V with a high breakdown voltage. Features Up to 18 GHz Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-W, 18.0-GHz, GaN HEMT Die - CGHV1J025D - Wolfspeed
Durham, NC, United States
25-W, 18.0-GHz, GaN HEMT Die
CGHV1J025D
25-W, 18.0-GHz, GaN HEMT Die CGHV1J025D
Wolfspeed’s CGHV1J025D is a high-voltage, gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate-length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency features. It is ideal for a variety of applications operating from 10 MHz to 18 GHz at 40 V with a high breakdown voltage. Features Up to 18 GHz Operation

Wolfspeed’s CGHV1J025D is a high-voltage, gallium-nitride (GaN) high-electron-mobility transistor (HEMT) on a silicon-carbide substrate, using a 0.25-μm gate-length fabrication process. This GaN-on-SiC product offers superior high-frequency, high-efficiency features. It is ideal for a variety of applications operating from 10 MHz to 18 GHz at 40 V with a high breakdown voltage.

Features

  • Up to 18 GHz Operation
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number CGHV1J025D
Product Name 25-W, 18.0-GHz, GaN HEMT Die
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
150V 33A DPAK MOSFET Transistor - 278-AUIRFR4615TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
5 suppliers