Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120D

Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Download our LTspice models to get started or click here to request more information. Features Minimum of 1200V Vbr across entire operating temperature range High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Description
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Download our LTspice models to get started or click here to request more information. Features Minimum of 1200V Vbr across entire operating temperature range High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0075120D-A is a silicon carbide power MOSFET designed for high-efficiency power conversion in applications such as renewable energy systems, electric vehicle battery chargers, and high-voltage DC/DC converters. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm and operates with a junction and storage temperature range from -40°C to 175°C. The device features a drain-source voltage rating of 1200 V, a continuous drain current of 23 A at 100°C, and a typical drain-source on-state resistance of 75 mΩ at 25°C with a gate-source voltage of 15 V. Thermal resistance from junction to case is 0.97°C/W, and it complies with RoHS standards. Switching performance includes a turn-off energy of 186 μJ at 800 V and 20 A, and a body diode reverse recovery charge of 279 nC at 150°C.

Datasheet Summary
Powered by GS/AI

The C3M0075120D-A is a silicon carbide power MOSFET designed for high-efficiency power conversion in applications such as renewable energy systems, electric vehicle battery chargers, and high-voltage DC/DC converters. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm and operates with a junction and storage temperature range from -40°C to 175°C. The device features a drain-source voltage rating of 1200 V, a continuous drain current of 23 A at 100°C, and a typical drain-source on-state resistance of 75 mΩ at 25°C with a gate-source voltage of 15 V. Thermal resistance from junction to case is 0.97°C/W, and it complies with RoHS standards. Switching performance includes a turn-off energy of 186 μJ at 800 V and 20 A, and a body diode reverse recovery charge of 279 nC at 150°C.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0075120D - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0075120D
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0075120D
Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Download our LTspice models to get started or click here to request more information. Features Minimum of 1200V Vbr across entire operating temperature range High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Wolfspeed extends its leadership in SiC technology by introducing the most advanced SiC MOSFET technology. Designers can reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC topologies as well as AC-AC converters and chargers. Download our LTspice models to get started or click here to request more information.

Features

  • Minimum of 1200V Vbr across entire operating temperature range
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
MOSFETs - 1923376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923376
MOSFETs 1923376
MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

Supplier's Site
MOSFETs - 1923523 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1923523
MOSFETs 1923523
MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

Supplier's Site
Single FETs, MOSFETs - 1697-C3M0075120D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0075120D-ND
Single FETs, MOSFETs 1697-C3M0075120D-ND
N-Channel 1200V 30A (Tc) 113.6W (Tc) Through Hole TO-247-3

N-Channel 1200V 30A (Tc) 113.6W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200V 30A MOSFET Transistor
278-C3M0075120D
1200V 30A MOSFET Transistor 278-C3M0075120D
SICFET N-CH 1200V 30A TO247-3 Product overview: C3M0075120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120D can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 30A TO247-3 Product overview: C3M0075120D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0075120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325252-C3M0075120D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325252-C3M0075120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325252-C3M0075120D
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325252-C3M0075120D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 4V @ 5mA Power Dissipation (Max): 113.6W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V Vgs (Max): +19V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8541.29.0095 Other Part Number: 1697-C3M0075120D,C3M 0075120D-ND,-3312-C3 M0075120D Base Product Number: C3M0075120 Drive Voltage (Max Rds On, Min Rds On): 15V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325252-C3M0075120D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 4V @ 5mA
Power Dissipation (Max): 113.6W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 1000 V
Vgs (Max): +19V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0075120D,C3M0075120D-ND,-3312-C3M0075120D
Base Product Number: C3M0075120
Drive Voltage (Max Rds On, Min Rds On): 15V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

MOSFET 1.2kV 75mOHMS G3 SiC MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - C3M0075120D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0075120D
Single FETs, MOSFETs C3M0075120D
SICFET N-CH 1200V 30A TO247-3

SICFET N-CH 1200V 30A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 30A, To-247; Mosfet Module Configuration Wolfspeed - 99AC9000 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 30A, To-247; Mosfet Module Configuration Wolfspeed
99AC9000
Mosfet, N-Ch, 1.2Kv, 30A, To-247; Mosfet Module Configuration Wolfspeed 99AC9000
MOSFET, N-CH, 1.2KV, 30A, TO-247; MOSFET Module Configuration:Single ; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 30A, TO-247; MOSFET Module Configuration:Single; Continuous Drain Current Id:30A; Drain Source Voltage Vds:1.2kV; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0075120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0075120D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0075120D
SICFET N-CH 1200V 30A TO247-3

SICFET N-CH 1200V 30A TO247-3

Supplier's Site

Technical Specifications

  Wolfspeed RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number C3M0075120D 1923376 1697-C3M0075120D-ND 278-C3M0075120D 1325252-C3M0075120D C3M0075120D C3M0075120D 99AC9000 C3M0075120D
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode MOSFETs Single FETs, MOSFETs 1200V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 30A, To-247; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-3 TO-247; To-247 TO-247; TO-247-3 Tube TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data