Features
Applications
Benefits
MOSFET 2N-CH 1200V 182A MODULE
SIC 2N-CH 1200V 182A MODULE
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | CAB008A12GM3T | 1697-CAB008A12GM3T-ND | CAB008A12GM3T |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | GM3 | Module |