MOSFET 2N-CH 1200V 630A
SIC 2N-CH 1200V 630A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1697-CAS530M12BM3-ND | CAS530M12BM3 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module |