Wolfspeed FET, MOSFET Arrays CAS350M12BM3

Description
MOSFET 2N-CH 1200V 417A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 417A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1697-CAS350M12BM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAS350M12BM3-ND
FET, MOSFET Arrays 1697-CAS350M12BM3-ND
MOSFET 2N-CH 1200V 417A

MOSFET 2N-CH 1200V 417A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAS350M12BM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAS350M12BM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAS350M12BM3
SIC 2N-CH 1200V 417A

SIC 2N-CH 1200V 417A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1697-CAS350M12BM3-ND CAS350M12BM3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers