Wolfspeed Silicon Carbide MOSFETs C4MS065120K

Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet
Description
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C4MS065120K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C4MS065120K
Silicon Carbide MOSFETs C4MS065120K
Features Industry compatible drive voltage 15V...18V/-5V...0V Soft body diode with low Vds overshoot and ringing Low Rds(on) at high operating temperatures Improved device capacitances ratio (Ciss/Crss) High transient voltage robustness with improved lifetime Halogen free, RoHS compliant Benefits Higher efficiency with lower switching losses and EMI Faster switching operation enabling high power density Enables system level price performance optimization Reduction in system level cooling requirements Typical Applications EV Chargers Solar/ESS Motor Control Industrial Power Supplies High Voltage DC/DC Converters

Features

  • Industry compatible drive voltage 15V...18V/-5V...0V
  • Soft body diode with low Vds overshoot and ringing
  • Low Rds(on) at high operating temperatures
  • Improved device capacitances ratio (Ciss/Crss)
  • High transient voltage robustness with improved lifetime
  • Halogen free, RoHS compliant

Benefits

  • Higher efficiency with lower switching losses and EMI
  • Faster switching operation enabling high power density
  • Enables system level price performance optimization
  • Reduction in system level cooling requirements

Typical Applications

  • EV Chargers
  • Solar/ESS
  • Motor Control
  • Industrial Power Supplies
  • High Voltage DC/DC Converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C4MS065120K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C4MS065120K-ND
Single FETs, MOSFETs 1697-C4MS065120K-ND
65MO GEN4 1200V SIC MOSFET

65MO GEN4 1200V SIC MOSFET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number C4MS065120K 1697-C4MS065120K-ND
Product Name Silicon Carbide MOSFETs Single FETs, MOSFETs
rDS(on) 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7379Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB - 142033-LM5111-1MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details