The CGHV35400 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle.
Features
Applications
| Wolfspeed | |
|---|---|
| Product Category | RF Transistors |
| Product Number | CGHV35400 |
| Product Name | 400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems |
| Transistor Technology / Material | 400-W; 2900 – 3500-MHz; 50-Ohm Input/Output Matched; GaN HEMT for S-Band Radar Systems |
| Transistor Grade / Operating Range | S-Band Radar Amplifiers |
| Package Type | Thermally Enhanced Air Cavity Package |