Wolfspeed Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0065100J

Description
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) low source inductance package with separate driver source pin > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Description
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) low source inductance package with separate driver source pin > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0065100J is a 1000 V silicon carbide N-channel enhancement mode MOSFET for high-efficiency power conversion in EV chargers and DC/DC converters. It is packaged in a TO-263-7 surface-mount case measuring 10.23 mm wide, 9.125 mm long, and 17.313 mm high. The device has a maximum continuous drain current of 21 A at 100 °C case temperature and an on-resistance of 65 mΩ at 25 °C, rising to 95 mΩ at 150 °C. It features a separate driver source pin for low parasitic inductance and 7 mm creepage between drain and source. Output capacitance is 70 pF, and reverse recovery charge is 159 nC at 150 °C. Junction-to-case thermal resistance is 1.1 °C/W, with a junction temperature range of -55 °C to +150 °C. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The C3M0065100J is a 1000 V silicon carbide N-channel enhancement mode MOSFET for high-efficiency power conversion in EV chargers and DC/DC converters. It is packaged in a TO-263-7 surface-mount case measuring 10.23 mm wide, 9.125 mm long, and 17.313 mm high. The device has a maximum continuous drain current of 21 A at 100 °C case temperature and an on-resistance of 65 mΩ at 25 °C, rising to 95 mΩ at 150 °C. It features a separate driver source pin for low parasitic inductance and 7 mm creepage between drain and source. Output capacitance is 70 pF, and reverse recovery charge is 159 nC at 150 °C. Junction-to-case thermal resistance is 1.1 °C/W, with a junction temperature range of -55 °C to +150 °C. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode - C3M0065100J - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode
C3M0065100J
Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode C3M0065100J
Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster. Features Minimum of 1kV Vbr across entire operating temperature range (no need to derate) low source inductance package with separate driver source pin > 7mm of creepage/clearance between drain and source High-speed switching with low output capacitance High blocking voltage with low RDS(on) Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Wolfspeed introduces its latest breakthrough in SiC power device technology with the industry’s only 1kV SiC MOSFET in a newly optimized package suitable for fast switching devices. Optimized for electric-vehicle charging systems, and three-phase industrial power supplies, the new 1kV device addresses many power design challenges by providing a unique device with low on-Resistance, very low output capacitance and low source inductance for a perfect blend of low switching losses and low conduction losses. Check out the new 20kW LLC reference design which includes schematics and BOM to reduce your development time and get your products to the market faster.

Features

  • Minimum of 1kV Vbr across entire operating temperature range (no need to derate)
  • low source inductance package with separate driver source pin
  • > 7mm of creepage/clearance between drain and source
  • High-speed switching with low output capacitance
  • High blocking voltage with low RDS(on)
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
Singapore, Singapore
1000V 35A MOSFET Transistor
278-C3M0065100J
1000V 35A MOSFET Transistor 278-C3M0065100J
SICFET N-CH 1000V 35A D2PAK-7 Product overview: C3M0065100J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065100J can be used for catalog matching and distributor lookup.

SICFET N-CH 1000V 35A D2PAK-7 Product overview: C3M0065100J from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0065100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325246-C3M0065100J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325246-C3M0065100J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325246-C3M0065100J
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325246-C3M0065100J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V Vgs(th) (Max) @ Id: 3.5V @ 5mA Power Dissipation (Max): 113.5W (Tc) Supplier Device Package: D2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V Vgs (Max): +15V, -4V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Base Product Number: C3M0065100 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325246-C3M0065100J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 5mA
Power Dissipation (Max): 113.5W (Tc)
Supplier Device Package: D2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 600 V
Vgs (Max): +15V, -4V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Base Product Number: C3M0065100
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Single FETs, MOSFETs - C3M0065100J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
C3M0065100J-ND
Single FETs, MOSFETs C3M0065100J-ND
N-Channel 1000V 35A (Tc) 113.5W (Tc) Surface Mount D2PAK-7

N-Channel 1000V 35A (Tc) 113.5W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Mosfet, N-Ch, 1Kv, 35A, To-263; Mosfet Module Configuration Wolfspeed - 16AC3236 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 35A, To-263; Mosfet Module Configuration Wolfspeed
16AC3236
Mosfet, N-Ch, 1Kv, 35A, To-263; Mosfet Module Configuration Wolfspeed 16AC3236
MOSFET, N-CH, 1KV, 35A, TO-263; MOSFET Module Configuration:Single ; Continuous Drain Current Id:35A; Drain Source Voltage Vds:1kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 35A, TO-263; MOSFET Module Configuration:Single; Continuous Drain Current Id:35A; Drain Source Voltage Vds:1kV; No. of Pins:7Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0065100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0065100J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0065100J
SICFET N-CH 1000V 35A D2PAK-7

SICFET N-CH 1000V 35A D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1000V 65mOhm G3 SiC MOSFET TO-263-7

MOSFET 1000V 65mOhm G3 SiC MOSFET TO-263-7

Buy Now Datasheet

Technical Specifications

  Wolfspeed ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0065100J 278-C3M0065100J 1325246-C3M0065100J C3M0065100J-ND 16AC3236 C3M0065100J C3M0065100J
Product Name Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode 1000V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 1Kv, 35A, To-263; Mosfet Module Configuration Wolfspeed Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Transistor Technology / Material Silicon Carbide Power MOSFET C3M Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide
Package Type TO-263-7 Tube TO-263; SOT3; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products