Wolfspeed High Power RF GaN on SiC HEMT 250 W, 48 V, 2490 – 2690 MHz GTRA262802FC-V2

Description
The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance, 2605 MHz, 48 V, combined outputs, 16 μs pulse width Output power at P3dB = 250 W Efficiency = 62% Gain = 14.4 dB Capable of handling 10:1 VSWR @48 V, 38 W (CW) output power Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant
Datasheet
Description
The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance, 2605 MHz, 48 V, combined outputs, 16 μs pulse width Output power at P3dB = 250 W Efficiency = 62% Gain = 14.4 dB Capable of handling 10:1 VSWR @48 V, 38 W (CW) output power Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF GaN on SiC HEMT 250 W, 48 V, 2490 – 2690 MHz - GTRA262802FC-V2 - Wolfspeed
Durham, NC, United States
High Power RF GaN on SiC HEMT 250 W, 48 V, 2490 – 2690 MHz
GTRA262802FC-V2
High Power RF GaN on SiC HEMT 250 W, 48 V, 2490 – 2690 MHz GTRA262802FC-V2
The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange. Features GaN on SiC HEMT technology Input matched Typical pulsed CW performance, 2605 MHz, 48 V, combined outputs, 16 μs pulse width Output power at P3dB = 250 W Efficiency = 62% Gain = 14.4 dB Capable of handling 10:1 VSWR @48 V, 38 W (CW) output power Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001) Low thermal resistance Pb-free and RoHS-compliant

The GTRA262802FC is a 250-watt (P3dB) GaN on SiC high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high efficiency, and a thermally-enhanced package with earless flange.

Features

  • GaN on SiC HEMT technology
  • Input matched
  • Typical pulsed CW performance, 2605 MHz, 48 V, combined outputs, 16 μs pulse width
    • Output power at P3dB = 250 W
    • Efficiency = 62%
    • Gain = 14.4 dB
  • Capable of handling 10:1 VSWR @48 V, 38 W (CW) output power
  • Human Body Model Class 1A (per ANSI/ESDA/JEDEC JS-001)
  • Low thermal resistance
  • Pb-free and RoHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number GTRA262802FC-V2
Product Name High Power RF GaN on SiC HEMT 250 W, 48 V, 2490 – 2690 MHz
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers