Wolfspeed Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode C3M0120090D

Description
Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging systems, and three-phase industrial power supplies, the new 900V platform enables smaller and higher efficiency next-generation power conversion systems at cost parity with silicon-based solutions. Features High speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Description
Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging systems, and three-phase industrial power supplies, the new 900V platform enables smaller and higher efficiency next-generation power conversion systems at cost parity with silicon-based solutions. Features High speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0120090D is a 900 V silicon carbide N-channel enhancement mode MOSFET in a TO-247-3 package, designed for high-efficiency power conversion in applications such as EV chargers, renewable energy systems, and DC/DC converters. It has a maximum continuous drain current of 15 A at 100 ℃, a drain-source on-state resistance of 120 mΩ at 25 ℃, and a thermal resistance from junction to case of 1.3 °C/W. The device operates with a gate-source voltage range of -4 V to +15 V and supports a maximum junction temperature of 150 ℃. It is RoHS compliant and features a fast intrinsic body diode with a reverse recovery charge of 127 nC at 150 ℃. The package dimensions are specified per the TO-247-3 standard with a mounting torque of 8.8 lbf-in for the M3 or 6-32 screw.

Datasheet Summary
Powered by GS/AI

The C3M0120090D is a 900 V silicon carbide N-channel enhancement mode MOSFET in a TO-247-3 package, designed for high-efficiency power conversion in applications such as EV chargers, renewable energy systems, and DC/DC converters. It has a maximum continuous drain current of 15 A at 100 ℃, a drain-source on-state resistance of 120 mΩ at 25 ℃, and a thermal resistance from junction to case of 1.3 °C/W. The device operates with a gate-source voltage range of -4 V to +15 V and supports a maximum junction temperature of 150 ℃. It is RoHS compliant and features a fast intrinsic body diode with a reverse recovery charge of 127 nC at 150 ℃. The package dimensions are specified per the TO-247-3 standard with a mounting torque of 8.8 lbf-in for the M3 or 6-32 screw.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode - C3M0120090D - Wolfspeed
Durham, NC, United States
Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode
C3M0120090D
Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode C3M0120090D
Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging systems, and three-phase industrial power supplies, the new 900V platform enables smaller and higher efficiency next-generation power conversion systems at cost parity with silicon-based solutions. Features High speed switching with low capacitances High blocking voltage with low RDS(on) Avalanche ruggedness Fast intrinsic diode with low reverse recovery (Qrr) Easy to parallel and simple to drive

Cree introduces its latest breakthrough in SiC power device technology: the industry’s first 900V MOSFET platform. Optimized for high frequency power electronics applications, including renewable energy inverters, electric vehicle charging systems, and three-phase industrial power supplies, the new 900V platform enables smaller and higher efficiency next-generation power conversion systems at cost parity with silicon-based solutions.

Features

  • High speed switching with low capacitances
  • High blocking voltage with low RDS(on)
  • Avalanche ruggedness
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Easy to parallel and simple to drive
Supplier's Site Datasheet
MOSFETs - 9158849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158849
MOSFETs 9158849
N-chan SiC MOSFET 900V 23A TO247

N-chan SiC MOSFET 900V 23A TO247

Supplier's Site
MOSFETs - 9158849P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9158849P
MOSFETs 9158849P
N-chan SiC MOSFET 900V 23A TO247

N-chan SiC MOSFET 900V 23A TO247

Supplier's Site
MOSFETs - 1457049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1457049
MOSFETs 1457049
N-chan SiC MOSFET 900V 23A TO247

N-chan SiC MOSFET 900V 23A TO247

Supplier's Site
Singapore, Singapore
900V 23A MOSFET Transistor
278-C3M0120090D
900V 23A MOSFET Transistor 278-C3M0120090D
SICFET N-CH 900V 23A TO247-3 Product overview: C3M0120090D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0120090D can be used for catalog matching and distributor lookup.

SICFET N-CH 900V 23A TO247-3 Product overview: C3M0120090D from Wolfspeed is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-C3M0120090D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1697-C3M0120090D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-C3M0120090D-ND
Single FETs, MOSFETs 1697-C3M0120090D-ND
N-Channel 900V 23A (Tc) 97W (Tc) Through Hole TO-247-3

N-Channel 900V 23A (Tc) 97W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325240-C3M0120090D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325240-C3M0120090D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325240-C3M0120090D
Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1325240-C3M0120090D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 155mOhm @ 15A, 15V Vgs(th) (Max) @ Id: 3.5V @ 3mA Power Dissipation (Max): 97W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 17.3 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 414 pF @ 600 V Vgs (Max): +18V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 1697-C3M0120090D,C3M 0120090D-ND,-3312-C3 M0120090D Base Product Number: C3M0120090 Drive Voltage (Max Rds On, Min Rds On): 15V RoHS Status: RoHS Compliant

Manufacturer: Wolfspeed, Inc.
Win Source Part Number: 1325240-C3M0120090D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Rds On (Max) @ Id, Vgs: 155mOhm @ 15A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 3mA
Power Dissipation (Max): 97W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 17.3 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 414 pF @ 600 V
Vgs (Max): +18V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1697-C3M0120090D,C3M0120090D-ND,-3312-C3M0120090D
Base Product Number: C3M0120090
Drive Voltage (Max Rds On, Min Rds On): 15V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - C3M0120090D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
C3M0120090D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs C3M0120090D
SICFET N-CH 900V 23A TO247-3

SICFET N-CH 900V 23A TO247-3

Supplier's Site
Mosfet, N-Ch, 900V, 23A, To-247; Mosfet Module Configuration Wolfspeed - 98Y6018 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 23A, To-247; Mosfet Module Configuration Wolfspeed
98Y6018
Mosfet, N-Ch, 900V, 23A, To-247; Mosfet Module Configuration Wolfspeed 98Y6018
MOSFET, N-CH, 900V, 23A, TO-247; MOSFET Module Configuration:Single ; Continuous Drain Current Id:23A; Drain Source Voltage Vds:900V; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 23A, TO-247; MOSFET Module Configuration:Single; Continuous Drain Current Id:23A; Drain Source Voltage Vds:900V; No. of Pins:3Pins; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - C3M0120090D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
C3M0120090D
Single FETs, MOSFETs C3M0120090D
SICFET N-CH 900V 23A TO247-3

SICFET N-CH 900V 23A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET G3 SiC MOSFET 900V, 120mOhm

MOSFET G3 SiC MOSFET 900V, 120mOhm

Buy Now Datasheet

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0120090D 9158849 9158849P 278-C3M0120090D 1697-C3M0120090D-ND 1325240-C3M0120090D C3M0120090D 98Y6018 C3M0120090D C3M0120090D
Product Name Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode MOSFETs MOSFETs 900V 23A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 900V, 23A, To-247; Mosfet Module Configuration Wolfspeed Single FETs, MOSFETs MOSFET
Transistor Technology / Material Silicon Carbide Power MOSFET C3M TM Planar MOSFET Technology N-Channel Enhancement Mode Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247-3 TO-247; To-247 TO-247; TO-247 Tube TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data