The PTFA220081M is an unmatched 8-watt LDMOS FET designed for RF power amplifier applications from 700 MHz to 2200 MHz. It is packaged in a PG-SON-10 surface-mount package measuring 4.00 mm x 4.00 mm x 1.42 mm. The device operates with a drain-source voltage up to 65 V and a gate-source voltage range of -0.5 V to +12 V, with a maximum junction temperature of 175 °C. It delivers 40 dBm output power at 940 MHz and 2140 MHz with 59% and 50% drain efficiency respectively, and gain of 20 dB and 15 dB at those frequencies. The transistor includes integrated ESD protection, exhibits thermal stability, and meets RoHS compliance. It is rated for a moisture sensitivity level of 3 and ships in tape and reel packaging with 500 pieces per reel.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 890417-PTFA220081M-V
Features: RF Mosfet LDMOS 28 V 100 mA 940MHz 20.7dB 8W PG-SON-10
Package: Reel - TR
Package: 10-LDFN Exposed Pad
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-SON-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0075
Other Part Number: PTFA220081M V4, PTFA220081M V4-ND, PTFA220081M-V4TR, PTFA220081MV4XTMA1, PTFA220081MV4XUMA1, PTFA220081MV4XUMA1TR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 890417-PTFA220081M-V4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA220081M-V4 |
| Package Type | SOT3; PG-SON-10 |