The E3M0075120U2 is a 1200V N-channel enhancement mode silicon carbide power MOSFET in a Top Side Cooled (TSC) package, designed for automotive applications such as motor control and EV battery chargers. It features a drain-source on-state resistance of 75 mΩ at 15 V gate voltage and 25°C, with a continuous drain current of 24 A at 100°C junction temperature. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.67 to 0.89 °C/W. It is AEC-Q101 qualified and RoHS compliant. The TSC package has dimensions specified by a board layout with a stated pin pitch of 1.27 mm and overall body size of 14.12 mm x 12.42 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | E3M0075120U2-TR |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.0750 ohms |