Wolfspeed Silicon Carbide MOSFET Modules CAR600M17HN6

Description
Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet
Description
Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - CAR600M17HN6 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
CAR600M17HN6
Silicon Carbide MOSFET Modules CAR600M17HN6
Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independ ent Switching Behavior Applications Railway, Traction, and Motor Drives EV Chargers High-Efficiency Converters / Inverters Renewable Energy Smart-Grid / Grid-Tied Distributed Generation System Benefits Enables Compact, Lightweight Systems Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Reduced Thermal Requirements and System Cost

Technical Features

  • Ultra-Low Loss, High Frequency Operation
  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • Temperature-Independent Switching Behavior

Applications

  • Railway, Traction, and Motor Drives
  • EV Chargers
  • High-Efficiency Converters / Inverters
  • Renewable Energy
  • Smart-Grid / Grid-Tied Distributed Generation

System Benefits

  • Enables Compact, Lightweight Systems
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
  • Reduced Thermal Requirements and System Cost
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-CAR600M17HN6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-CAR600M17HN6-ND
FET, MOSFET Arrays 1697-CAR600M17HN6-ND
Mosfet Array 2 N-Channel (Half Bridge) 1700V (1.7kV) 986A (Tc) 50mW Chassis Mount Module

Mosfet Array 2 N-Channel (Half Bridge) 1700V (1.7kV) 986A (Tc) 50mW Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CAR600M17HN6 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CAR600M17HN6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CAR600M17HN6
SIC 2N-CH 1700V 986A MODULE

SIC 2N-CH 1700V 986A MODULE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number CAR600M17HN6 1697-CAR600M17HN6-ND CAR600M17HN6
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 110 x 65 mm Module
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details