14V 600W, HIGHLY RELIABLE, TRANS
14V 600W, HIGHLY RELIABLE, TRANS
14V 600W, HIGHLY RELIABLE, TRANS
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS14VUA1LBTBR1TR-ND | 687493 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SMB; DO-214AA, SMB | SMBP |
| Peak Pulse Power | 600 watts | |
| VC | 23.2 volts | |
| VBR | 15.6 volts |