Vishay Precision Group Single Diodes VS-10ETS12THM3

Description
Diode Standard 1200V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 1200V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-10ETS12THM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 10A Through Hole TO-220AC

Diode Standard 1200V 10A Through Hole TO-220AC

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETS12THM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETS12THM3
DIODE GEN PURP 1.2KV 10A TO220AC

DIODE GEN PURP 1.2KV 10A TO220AC

Supplier's Site
Rectifier, Single, 10A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 10A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2451
Rectifier, Single, 10A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2451
RECTIFIER, SINGLE, 10A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):10A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 10A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):10A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-10ETS12THM3
Rectifiers VS-10ETS12THM3
Rectifiers 2 pin Single Diode AEC-Q101

Rectifiers 2 pin Single Diode AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-10ETS12THM3-ND VS-10ETS12THM3 95AC2451 VS-10ETS12THM3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 10A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers