Vishay Intertechnology, Inc. 60V 8A TO220 Diode and Rectifier VS-16CTQ060-N3

Description
DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A TO220 Diode and Rectifier
286-VS-16CTQ060-N3
60V 8A TO220 Diode and Rectifier 286-VS-16CTQ060-N3
DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060-N3 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-16CTQ060-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ060-N3 - 1001638-VS-16CTQ060-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ060-N3
1001638-VS-16CTQ060-N3
Diodes, Rectifiers - Arrays - VS-16CTQ060-N3 1001638-VS-16CTQ060-N3
Manufacturer: Vishay Win Source Part Number: 1001638-VS-16CTQ060- N3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 880mV @ 16A Current - Reverse Leakage @ Vr: 550μA @ 60V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001638-VS-16CTQ060-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 16A
Current - Reverse Leakage @ Vr: 550μA @ 60V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ060-N3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ060-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ060-N3
DIODE ARR SCHOTT 60V 8A TO220-3

DIODE ARR SCHOTT 60V 8A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-16CTQ060-N3 VS-16CTQ060-N3GI-ND 1001638-VS-16CTQ060-N3 VS-16CTQ060-N3
Product Name 60V 8A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-16CTQ060-N3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data