Vishay Intertechnology, Inc. 300V 15A Diode and Rectifier VS-15ETH03-1PBF

Description
DIODE GEN PURP 300V 15A TO262-3 Product overview: VS-15ETH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH03-1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 15A TO262-3 Product overview: VS-15ETH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH03-1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 15A Diode and Rectifier - 280-VS-15ETH03-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 15A Diode and Rectifier
280-VS-15ETH03-1PBF
300V 15A Diode and Rectifier 280-VS-15ETH03-1PBF
DIODE GEN PURP 300V 15A TO262-3 Product overview: VS-15ETH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH03-1PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 15A TO262-3 Product overview: VS-15ETH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH03-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-15ETH03-1PBF - 133316-VS-15ETH03-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETH03-1PBF
133316-VS-15ETH03-1PBF
Diodes, Rectifiers - Single - VS-15ETH03-1PBF 133316-VS-15ETH03-1PBF
Manufacturer: Vishay Win Source Part Number: 133316-VS-15ETH03-1P BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 133316-VS-15ETH03-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - VS-15ETH03-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETH03-1PBF-ND
Single Diodes VS-15ETH03-1PBF-ND
Diode Standard 300V 15A Through Hole TO-262-3

Diode Standard 300V 15A Through Hole TO-262-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH03-1PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH03-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH03-1PBF
DIODE GEN PURP 300V 15A TO262-3

DIODE GEN PURP 300V 15A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-15ETH03-1PBF 133316-VS-15ETH03-1PBF VS-15ETH03-1PBF-ND VS-15ETH03-1PBF
Product Name 300V 15A Diode and Rectifier Diodes, Rectifiers - Single - VS-15ETH03-1PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data