Vishay Precision Group Single Diodes VS-10TQ045PBF

Description
Diode Schottky 45V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10TQ045PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ045PBF-ND
Single Diodes 10TQ045PBF-ND
Diode Schottky 45V 10A Through Hole TO-220AC

Diode Schottky 45V 10A Through Hole TO-220AC

Buy Now Datasheet
Schottky 45V 10A Diode and Rectifier - 280-VS-10TQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-VS-10TQ045PBF
Schottky 45V 10A Diode and Rectifier 280-VS-10TQ045PBF
DIODE SCHOTTKY 45V 10A TO220AC Product overview: VS-10TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO220AC Product overview: VS-10TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10TQ045PBF - 902872-VS-10TQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10TQ045PBF
902872-VS-10TQ045PBF
Diodes, Rectifiers - Single - VS-10TQ045PBF 902872-VS-10TQ045PBF
Manufacturer: Vishay Win Source Part Number: 902872-VS-10TQ045PBF Features: Diode Schottky 45 V 10A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 10TQ045 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 10TQ045PBF, VS-10TQ045PBF-ND, *10TQ045PBF, VS10TQ045PBF-ND, VS10TQ045PBF

Manufacturer: Vishay
Win Source Part Number: 902872-VS-10TQ045PBF
Features: Diode Schottky 45 V 10A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 10TQ045
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 10TQ045PBF, VS-10TQ045PBF-ND, *10TQ045PBF, VS10TQ045PBF-ND, VS10TQ045PBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ045PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ045PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ045PBF
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site
Schottky Rectifier, 10A, 45V To-220; Repetitive Peak Reverse Voltage Vishay - 19K8493 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V To-220; Repetitive Peak Reverse Voltage Vishay
19K8493
Schottky Rectifier, 10A, 45V To-220; Repetitive Peak Reverse Voltage Vishay 19K8493
SCHOTTKY RECTIFIER, 10A, 45V TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.05kA RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 45V TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:1.05kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 10TQ045PBF-ND 280-VS-10TQ045PBF 902872-VS-10TQ045PBF VS-10TQ045PBF 19K8493
Product Name Single Diodes Schottky 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - VS-10TQ045PBF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 10A, 45V To-220; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tube TO-220; TO-220AC TO-220 TO-220AC
RoHS Compliant RoHS RoHS
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data