Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-10TQ045-M3

Description
Win Source Part Number: 968931-VS-10TQ045-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 20 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10TQ045
Request a Quote Datasheet
Description
Win Source Part Number: 968931-VS-10TQ045-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 20 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10TQ045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968931-VS-10TQ045-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968931-VS-10TQ045-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968931-VS-10TQ045-M3
Win Source Part Number: 968931-VS-10TQ045-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 20 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10TQ045

Win Source Part Number: 968931-VS-10TQ045-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 20 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 10TQ045

Buy Now Datasheet
Schottky 45V Diode and Rectifier - 280-VS-10TQ045-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VS-10TQ045-M3
Schottky 45V Diode and Rectifier 280-VS-10TQ045-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-220AC, Product overview: VS-10TQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-220AC, Product overview: VS-10TQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ045-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-10TQ045-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10TQ045-M3-ND
Single Diodes VS-10TQ045-M3-ND
Diode Schottky 45V 10A Through Hole TO-220AC

Diode Schottky 45V 10A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10TQ045-M3
Schottky Diodes & Rectifiers VS-10TQ045-M3
Schottky Diodes & Rectifiers 45V 10A IF Single TO-220AC

Schottky Diodes & Rectifiers 45V 10A IF Single TO-220AC

Buy Now Datasheet
Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5582 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5582
Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5582
SCHOTTKY RECTIFIER, SINGLE, 45V, TO220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 45V, TO220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 45V 10A TO-220AC - 884-VS-10TQ045-M3 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 10A TO-220AC
884-VS-10TQ045-M3
DIODE SCHOTTKY 45V 10A TO-220AC 884-VS-10TQ045-M3
DIODE SCHOTTKY 45V 10A TO-220AC

DIODE SCHOTTKY 45V 10A TO-220AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ045-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ045-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ045-M3
DIODE SCHOTTKY 45V 10A TO220AC

DIODE SCHOTTKY 45V 10A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 968931-VS-10TQ045-M3 280-VS-10TQ045-M3 VS-10TQ045-M3-ND VS-10TQ045-M3 68AC5582 884-VS-10TQ045-M3 VS-10TQ045-M3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 45V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay DIODE SCHOTTKY 45V 10A TO-220AC Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 TO-220AC-2 TO-220AC TO-220; TO-220-2 TO-220
VF 0.6700 volts 0.5700 volts 0.6700 volts 0.6700 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data