Win Source Part Number: 1336832-VS-15EWH06FN
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Technology: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 36 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 15EWH06
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 15 A
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWH06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWH06FN-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 600V 15A DPAK
Rectifiers 15A 600V 22ns Hyperfast
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1336832-VS-15EWH06FN-M3 | 280-VS-15EWH06FN-M3 | VS-15EWH06FN-M3GI-ND | VS-15EWH06FN-M3 | VS-15EWH06FN-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 15 A 600 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 2.1 volts | 2.1 volts | |||
| VR | 600 volts | ||||
| IR | 0.0500 mA | ||||
| trr | 36 ns | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) |