Vishay Intertechnology, Inc. 45 V DPAK Diode and Rectifier VS-10WQ045FNTR-M3

Description
DIODE 45 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-10WQ045FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 45 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-10WQ045FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V DPAK Diode and Rectifier - 280-VS-10WQ045FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45 V DPAK Diode and Rectifier
280-VS-10WQ045FNTR-M3
45 V DPAK Diode and Rectifier 280-VS-10WQ045FNTR-M3
DIODE 45 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-10WQ045FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTR-M 3 can be used for catalog matching and distributor lookup.

DIODE 45 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-10WQ045FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10WQ045FNTR-M3 - 804651-VS-10WQ045FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10WQ045FNTR-M3
804651-VS-10WQ045FNTR-M3
Diodes, Rectifiers - Single - VS-10WQ045FNTR-M3 804651-VS-10WQ045FNTR-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804651-VS-10WQ045FNT R-M3 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: D-PAK (TO-252AA) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A Current - Reverse Leakage at Vr: 1mA at 45V Capacitance at Vr, F: 760pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804651-VS-10WQ045FNTR-M3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A
Current - Reverse Leakage at Vr: 1mA at 45V
Capacitance at Vr, F: 760pF at 5V, 1MHz

Buy Now
Single Diodes - 112-VS-10WQ045FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Buy Now Datasheet
Single Diodes - 112-VS-10WQ045FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - 112-VS-10WQ045FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A TO252AA

DIODE SCHOTTKY 45V 10A TO252AA

Buy Now Datasheet
Single Diodes VS-10WQ045FNTR-M3
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10WQ045FNTR-M3
Schottky Diodes & Rectifiers VS-10WQ045FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10WQ045FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10WQ045FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10WQ045FNTR-M3
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VS-10WQ045FNTR-M3 804651-VS-10WQ045FNTR-M3 112-VS-10WQ045FNTR-M3CT-ND VS-10WQ045FNTR-M3 VS-10WQ045FNTR-M3 VS-10WQ045FNTR-M3
Product Name 45 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-10WQ045FNTR-M3 Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details