Diode Schottky 90V 1.1A Through Hole DO-204AL (DO-41)
Manufacturer: Vishay
Win Source Part Number: 131169-VS-11DQ09
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 90V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 90V 1.1A DO204AL Product overview: VS-11DQ09 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ09 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 90V 1.1A DO204AL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 11DQ09-ND | 131169-VS-11DQ09 | 280-VS-11DQ09 | VS-11DQ09 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-11DQ09 | Schottky 90V 1.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |