Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-15ETL06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETL06FP-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 15A TO220-2FP
Rectifiers 15A 600V 60ns Hyperfast
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-15ETL06FP-N3-ND | 280-VS-15ETL06FP-N3 | VS-15ETL06FP-N3 | VS-15ETL06FP-N3 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | Rail/Tube | TO-220 | TO-220FP | |
| RoHS Compliant | RoHS |