Vishay Intertechnology, Inc. Diode Arrays VS-12CWQ06FNTRL-M3

Description
DIODE ARRAY SCHOTTKY 60V 6A DPAK
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 60V 6A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-12CWQ06FNTRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTTKY 60V 6A DPAK

DIODE ARRAY SCHOTTKY 60V 6A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-12CWQ06FNTRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-12CWQ06FNTRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTTKY 60V 6A DPAK

DIODE ARRAY SCHOTTKY 60V 6A DPAK

Buy Now Datasheet
Singapore, Singapore
60 V DPAK Diode and Rectifier
2085-VS-12CWQ06FNTRL-M3
60 V DPAK Diode and Rectifier 2085-VS-12CWQ06FNTRL-M3
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12CWQ06FNTRL -M3 can be used for catalog matching and distributor lookup.

DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12CWQ06FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104161-VS-12CWQ06FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104161-VS-12CWQ06FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104161-VS-12CWQ06FNTRL-M3
Win Source Part Number: 1104161-VS-12CWQ06FN TRL-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 790 mV @ 12 A Current - Reverse Leakage @ Vr: 3 mA @ 60 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Alternative Parts (Cross-Reference): V15W60C-M3/I; V15WL45C-M3/I; VS-50WQ06FN-M3; MBRD10150CT-13; RHRD660S9A-F085; SBR10200CTL-13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-12CWQ06FNTRL- M3CT,112-VS-12CWQ06F NTRL-M3TR,VS-12CWQ06 FNTRL-M3-ND,VS12CWQ0 6FNTRLM3 Base Product Number: 12CWQ06

Win Source Part Number: 1104161-VS-12CWQ06FNTRL-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 12 A
Current - Reverse Leakage @ Vr: 3 mA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): V15W60C-M3/I; V15WL45C-M3/I; VS-50WQ06FN-M3; MBRD10150CT-13; RHRD660S9A-F085; SBR10200CTL-13;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-12CWQ06FNTRL-M3CT,112-VS-12CWQ06FNTRL-M3TR,VS-12CWQ06FNTRL-M3-ND,VS12CWQ06FNTRLM3
Base Product Number: 12CWQ06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ06FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ06FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ06FNTRL-M3
DIODE ARRAY SCHOTTKY 60V 6A DPAK

DIODE ARRAY SCHOTTKY 60V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-12CWQ06FNTRL-M3
Schottky Diodes & Rectifiers VS-12CWQ06FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 112-VS-12CWQ06FNTRL-M3CT-ND 2085-VS-12CWQ06FNTRL-M3 1104161-VS-12CWQ06FNTRL-M3 VS-12CWQ06FNTRL-M3 VS-12CWQ06FNTRL-M3
Product Name Diode Arrays 60 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK TO-252-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data