209V Clamp 950mA Ipp Tvs Diode Surface Mount PMDE
209V Clamp 950mA Ipp Tvs Diode Surface Mount PMDE
209V Clamp 950mA Ipp Tvs Diode Surface Mount PMDE
130V 200W, COMPACT AND HIGHLY RE
TVS DIODE, UNIDIR, 130V, 200W, PMDE ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS130VLNVWMTRCT-ND | VS130VLNVWMTR | 30AK7530 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 130V, 200W, Pmde Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 209 volts | 209 volts |