DIODE SCHOTTKY 45V 15A TO263AB Product overview: VS-12TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ045SPBF can be used for catalog matching and distributor lookup.
Diode Schottky 45V 15A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760365-VS-12TQ045SPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-12TQ045S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 12TQ045S-T4; 12TQ040S-T4; 20TQ040S-G;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SCHOTTKY RECTIFIER, 15A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single
DIODE SCHOTTKY 45V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-12TQ045SPBF | VS-12TQ045SPBFGI-ND | 760365-VS-12TQ045SPBF | 41K8500 | VS-12TQ045SPBF |
| Product Name | Schottky 45V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-12TQ045SPBF | Schottky Rectifier, 15A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | D2PAK; TO-263 (D2PAK) | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 0.5600 volts | 0.5000 volts | 0.5600 volts |