Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760200-VS-10WT10FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-10WT10FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BD890YS_L2_00001; SD8100SY; BD890YS_S2_00001;
Introduction Date: January 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 100V 10A DPAK Product overview: VS-10WT10FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WT10FNTR can be used for catalog matching and distributor lookup.
Diode Schottky 100V 10A Surface Mount D-PAK (TO-252AA)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 760200-VS-10WT10FNTR | 280-VS-10WT10FNTR | VS-10WT10FNTR-ND |
| Product Name | Diodes, Rectifiers - Single - VS-10WT10FNTR | Schottky 100V 10A DPAK Diode and Rectifier | Single Diodes |
| VF | 0.8100 volts |