Vishay Precision Group 15 A 600 V DPAK Diode and Rectifier VS-15AWL06FNTR-M3

Description
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1034847-VS-15AWL06FNTR-M3 is a single ultrafast rectifier diode from Win Source Electronics, designed for high-efficiency applications such as Power Factor Correction (PFC) in Discontinuous Mode (DCM). It features a maximum average rectified current of 15 A and a peak repetitive reverse voltage of 600 V. The forward voltage drop at 15 A is specified at a maximum of 1.05 V, with a typical reverse recovery time of 60 ns, making it suitable for applications requiring fast switching. The device operates within a junction temperature range of -65 °C to +175 °C and has low leakage current characteristics, with a maximum reverse leakage of 10 OºA at rated voltage. It is packaged in a DPAK (TO-252AA) format, which is suitable for surface mount technology. The diode meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes.

Datasheet Summary
Powered by GS/AI

The 1034847-VS-15AWL06FNTR-M3 is a single ultrafast rectifier diode from Win Source Electronics, designed for high-efficiency applications such as Power Factor Correction (PFC) in Discontinuous Mode (DCM). It features a maximum average rectified current of 15 A and a peak repetitive reverse voltage of 600 V. The forward voltage drop at 15 A is specified at a maximum of 1.05 V, with a typical reverse recovery time of 60 ns, making it suitable for applications requiring fast switching. The device operates within a junction temperature range of -65 °C to +175 °C and has low leakage current characteristics, with a maximum reverse leakage of 10 OºA at rated voltage. It is packaged in a DPAK (TO-252AA) format, which is suitable for surface mount technology. The diode meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes.

Suppliers

Company
Product
Description
Supplier Links
15 A 600 V DPAK Diode and Rectifier - 280-VS-15AWL06FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V DPAK Diode and Rectifier
280-VS-15AWL06FNTR-M3
15 A 600 V DPAK Diode and Rectifier 280-VS-15AWL06FNTR-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FNTR-M 3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1034847-VS-15AWL06FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1034847-VS-15AWL06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1034847-VS-15AWL06FNTR-M3
Win Source Part Number: 1034847-VS-15AWL06FN TR-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A Reverse Recovery Time (trr): 120 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Alternative Parts (Cross-Reference): VS-12EWH06FNTR-M3; VS-6EWL06FNTR-M3; STTH512B-TR; STTH5L06B-TR; VS-15EWH06FNTR-M3; FYD0504SATM; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-15AWL06FNTR-M3GID KR,VS-15AWL06FNTR-M3 GICT,VS-15AWL06FNTR- M3GITR Base Product Number: 15AWL06

Win Source Part Number: 1034847-VS-15AWL06FNTR-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 15 A
Reverse Recovery Time (trr): 120 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-12EWH06FNTR-M3; VS-6EWL06FNTR-M3; STTH512B-TR; STTH5L06B-TR; VS-15EWH06FNTR-M3; FYD0504SATM;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-15AWL06FNTR-M3GIDKR,VS-15AWL06FNTR-M3GICT,VS-15AWL06FNTR-M3GITR
Base Product Number: 15AWL06

Buy Now Datasheet
Single Diodes - VS-15AWL06FNTR-M3GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-15AWL06FNTR-M3GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-15AWL06FNTR-M3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8172324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172324P
Schottky Diodes & Rectifiers 8172324P
Freds - D-PAK-e3

Freds - D-PAK-e3

Supplier's Site
Schottky Diodes & Rectifiers - 8172324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172324
Schottky Diodes & Rectifiers 8172324
Freds - D-PAK-e3

Freds - D-PAK-e3

Supplier's Site
Schottky Diodes & Rectifiers - 1656363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656363
Schottky Diodes & Rectifiers 1656363
Freds - D-PAK-e3

Freds - D-PAK-e3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15AWL06FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15AWL06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15AWL06FNTR-M3
DIODE GEN PURP 600V 15A DPAK

DIODE GEN PURP 600V 15A DPAK

Supplier's Site
Single Diodes VS-15AWL06FNTR-M3
DIODE GEN PURP 600V 15A DPAK

DIODE GEN PURP 600V 15A DPAK

Supplier's Site Datasheet
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Peak Reverse Voltage Vishay - 70AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Peak Reverse Voltage Vishay
70AC6541
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Peak Reverse Voltage Vishay 70AC6541
RECTIFIER, SINGLE, 15A, 600V, TO-252AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:220ns; Forward Surge Current:180A RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 600V, TO-252AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:220ns; Forward Surge Current:180A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers Ultrafast 15A 600V 60ns

Rectifiers Ultrafast 15A 600V 60ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 280-VS-15AWL06FNTR-M3 1034847-VS-15AWL06FNTR-M3 VS-15AWL06FNTR-M3GITR-ND 8172324P 8172324 VS-15AWL06FNTR-M3 VS-15AWL06FNTR-M3 70AC6541 VS-15AWL06FNTR-M3
Product Name 15 A 600 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package Tape and Reel TO-252 DPAK; Dpak (to-252) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data