DIODE GEN PURP 600V 15A TO263AB Product overview: VS-15ETL06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETL06SPBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760505-VS-15ETL06SPB
Series: Automotive, AEC-Q101, FRED Pt
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 29ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-15ETL06S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTA1206G-TR; STTA1206G; ISL9R1560S3S;
Introduction Date: April 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE GEN PURP 600V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-15ETL06SPBF | VS-15ETL06SPBF-ND | 760505-VS-15ETL06SPBF | VS-15ETL06SPBF |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-15ETL06SPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | D2PAK | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts |