Diode Schottky 45V 120A Chassis Mount
Schottky Diodes & Rectifiers 120 Amp 45 Volt
DIODE SCHOTTKY 45V 120A D-67
SCHOTTKY RECTIFIER, 120A, 45V, D-67; Repetitive Peak Reverse Voltage:45V; Average Forward Current:120A; Forward Voltage Max:620mV; Diode Module Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-120NQ045PBF-ND | VS-120NQ045PBF | VS-120NQ045PBF | 19M4763 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 120A, 45V, D-67; Repetitive Peak Reverse Voltage Vishay |
| Package | D-67 | D-67 | ||
| Life Cycle Stage | Active | |||
| VF | 0.6300 volts | 0.6200 volts | ||
| Rectifier Configuration / Technology | Schottky |